Facom UK Ltd Number & Letter Punch Sets 293A.5

Description
JEU CHIFFRES
Request a Quote
Description
JEU CHIFFRES
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Number & Letter Punch Sets - 1883728 - RS Components, Ltd.
Corby, Northants, United Kingdom
Number & Letter Punch Sets
1883728
Number & Letter Punch Sets 1883728
JEU CHIFFRES

JEU CHIFFRES

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Punches
Product Number 1883728
Product Name Number & Letter Punch Sets
Type Number & Letter Punch Sets
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 2905109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1181 inch (3 mm)
Overall Length 5.47 inch (139 mm)
View Details
PIN PUNCH - J49332 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Pin Punch
Shank Diameter 0.2500 inch (6.35 mm)
Overall Length 4.25 inch (108 mm)
View Details
Gasket Punch Kit - 9600 - Phelps Industrial Products
Phelps Industrial Products
Specs
Type Center
Shapes Round
View Details
Punching Tool - P-54 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Shapes Round
Shank Diameter 0.2500 inch (6.35 mm)
Overall Length 4 inch (102 mm)
View Details