Facom UK Ltd Number & Letter Punch Sets 292A.3

Description
Facom 292A.3 Engraving Letter Punch Set
Request a Quote
Description
Facom 292A.3 Engraving Letter Punch Set
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Number & Letter Punch Sets - 2359336 - RS Components, Ltd.
Corby, Northants, United Kingdom
Number & Letter Punch Sets
2359336
Number & Letter Punch Sets 2359336
Facom 292A.3 Engraving Letter Punch Set

Facom 292A.3 Engraving Letter Punch Set

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Punches
Product Number 2359336
Product Name Number & Letter Punch Sets
Type Number & Letter Punch Sets
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 5215364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1378 inch (3.5 mm)
Overall Length 1.38 inch (35 mm)
View Details
Taper Punches - C22 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Type Taper Punches
View Details
Gasket Punch Kit - 9600 - Phelps Industrial Products
Phelps Industrial Products
Specs
Type Center
Shapes Round
View Details
Round Punches -  - icotek GmbH
icotek GmbH
Specs
Type Regular / Solid Punch
Shapes Round
Shank Diameter 0.6378 to 2.5 inch (16.2 to 63.5 mm)
View Details