Facom UK Ltd Clamps 275.300

Description
SERRE-JOINT A VIS 12000N 300MM
Request a Quote
Description
SERRE-JOINT A VIS 12000N 300MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clamps - 2686642 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clamps
2686642
Clamps 2686642
SERRE-JOINT A VIS 12000N 300MM

SERRE-JOINT A VIS 12000N 300MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hand Clamps
Product Number 2686642
Product Name Clamps
Capacity / Jaw Opening 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

720 LB CAP Pulling Action Latch Toggle Clamps with Additional Locking Mechanism - 70163 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Clamps - 2726458 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
Capacity / Jaw Opening 11.81 inch (300 mm)
View Details
Pipe Clamp - 553 0300PV - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 500 lbs (227 kg)
View Details