Facom UK Ltd Clamps 274.200

Description
SERRE-JOINT A VIS 6500N 200MM
Request a Quote
Description
SERRE-JOINT A VIS 6500N 200MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clamps - 2686636 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clamps
2686636
Clamps 2686636
SERRE-JOINT A VIS 6500N 200MM

SERRE-JOINT A VIS 6500N 200MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hand Clamps
Product Number 2686636
Product Name Clamps
Capacity / Jaw Opening 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

750 LB CAP Pulling Action Latch Toggle Clamps with J Hook - 70039 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Hook; Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Clamps - 1253873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Capacity / Jaw Opening 31.5 inch (800 mm)
View Details
Vertical Plate Clamps 92 Series WLL ton 3 - 502100300322770 - Certex UK
Specs
Clamping Width 0.0 to 1.26 inch (0.0 to 32 mm)
Clamping Force 6614 lbs (2999 kg)
View Details
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Push / Pull (Straight Line)
Actuation Pneumatic
View Details