Facom UK Ltd Clamps 272A.500

Description
Facom 272A.500 Clamp
Request a Quote
Description
Facom 272A.500 Clamp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clamps - 2359316 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clamps
2359316
Clamps 2359316
Facom 272A.500 Clamp

Facom 272A.500 Clamp

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hand Clamps
Product Number 2359316
Product Name Clamps
Capacity / Jaw Opening 19.69 inch (500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 254945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Zinc Plated Steel
View Details
650 LB CAP Straight Line Action Toggle Clamps with Additional Locking Mechanism - 70156 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 0.6519 lbs (0.2957 kg)
View Details
Horizontal Plate Clamps CH WLL ton 6 - 502100600752790 - Certex UK
Specs
Clamping Width 0.1969 to 2.95 inch (5 to 75 mm)
Clamping Force 13228 lbs (5999 kg)
View Details
H150 Series Horizontal Clamp - H150/2C - Monroe Engineering
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Actuation Manual
View Details