Facom UK Ltd Clamps 272A.1000

Description
Facom 272A.1000 Clamp
Request a Quote
Description
Facom 272A.1000 Clamp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clamps - 2359312 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clamps
2359312
Clamps 2359312
Facom 272A.1000 Clamp

Facom 272A.1000 Clamp

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hand Clamps
Product Number 2359312
Product Name Clamps
Capacity / Jaw Opening 23.62 inch (600 mm)
Unlock Full Specs
to access all available technical data

Similar Products

200 LB CAP Straight Line Action Toggle Clamps - 70043 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 0.2023 lbs (0.0918 kg)
View Details
Clamps - 2408168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Stainless Steel; Stainless Steel
View Details
Fixed Jaw Super Clamp WH BC WLL ton 5 - 502300501900790 - Certex UK
Specs
Clamping Force 11023 lbs (4999 kg)
View Details
VA1200 Series Heavy Duty Toggle Clamp - VA1200/2C - Monroe Engineering
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Actuation Manual
View Details