Facom UK Ltd Clamps 272.400L

Description
Facom 272.400L Clamp
Request a Quote
Description
Facom 272.400L Clamp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clamps - 2359310 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clamps
2359310
Clamps 2359310
Facom 272.400L Clamp

Facom 272.400L Clamp

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hand Clamps
Product Number 2359310
Product Name Clamps
Capacity / Jaw Opening 15.75 inch (400 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Plate Clamps CH WLL ton 15 - 502101501002790 - Certex UK
Specs
Clamping Width 0.1969 to 3.94 inch (5 to 100 mm)
Clamping Force 33069 lbs (14997 kg)
View Details
Clamps - 1253829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 15.75 inch (400 mm)
View Details
382 LB CAP Vertical Toggle Clamp with Straight Base & Adjustable U-Bar - 70008 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Beam Clamp - 10557-003 - Chatsworth Products, Inc.
Chatsworth Products, Inc.
Specs
Clamping Mechanism Screw
Body Material Steel
View Details