Facom UK Ltd Clamps 272.300L

Description
Facom 272.300L Clamp
Request a Quote
Description
Facom 272.300L Clamp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clamps - 2359309 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clamps
2359309
Clamps 2359309
Facom 272.300L Clamp

Facom 272.300L Clamp

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hand Clamps
Product Number 2359309
Product Name Clamps
Capacity / Jaw Opening 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 1253874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Capacity / Jaw Opening 7.87 inch (200 mm)
View Details
Horizontal Plate Clamps CH WLL ton 6 - 502100601252794 - Certex UK
Specs
Clamping Width 1.97 to 4.92 inch (50 to 125 mm)
Clamping Force 13228 lbs (5999 kg)
View Details
HDC6750PL Heavy Duty Cam Push Clamps - 72416 - Jergens, Inc.
Specs
Toggle Clamp Type Cam Action
Clamping Force 4500 lbs (2041 kg)
View Details