Facom UK Ltd Clamps 271A.60

Description
PRESSE PETIT DEPORT 60MM
Request a Quote
Description
PRESSE PETIT DEPORT 60MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clamps - 2359306 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clamps
2359306
Clamps 2359306
PRESSE PETIT DEPORT 60MM

PRESSE PETIT DEPORT 60MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hand Clamps
Product Number 2359306
Product Name Clamps
Capacity / Jaw Opening 2.36 inch (60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 2408183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Stainless Steel; Stainless Steel
View Details
Fixed Jaw Super Clamp WH BC WLL ton 15 - 502301504570790 - Certex UK
Specs
Clamping Force 33069 lbs (14997 kg)
View Details
HDC675 Heavy Duty Cam Swing Clamps - 72405 - Jergens, Inc.
Specs
Toggle Clamp Type Cam Action
Clamping Force 674 lbs (306 kg)
View Details