PIN PUNCH, 1.9MM; Kit Contents:-; Product Range:-; SVHC:No SVHC (17-Dec-2015); External Diameter:1.9mm; Length:83mm; Punch Tool Type:Pin; Shaft Diameter:6mm; Tip / Nozzle Size:1.9mm RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 23M8709 |
| Product Name | Pin Punch, 1.9Mm; Kit Contents Facom |