Facom UK Ltd Punches 249.G8

Description
CHASSE-GOUPILLES GAINE 8MM
Request a Quote
Description
CHASSE-GOUPILLES GAINE 8MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Punches - 2686629 - RS Components, Ltd.
Corby, Northants, United Kingdom
Punches
2686629
Punches 2686629
CHASSE-GOUPILLES GAINE 8MM

CHASSE-GOUPILLES GAINE 8MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Punches
Product Number 2686629
Product Name Punches
Type Punches
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 733722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.2441 inch (6.2 mm)
Overall Length 5.87 inch (149 mm)
View Details
Pin Punch - J471/4X1/16 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Pin Punch
Overall Length 4.38 inch (111 mm)
View Details
Gasket Punch Kit - 9600 - Phelps Industrial Products
Phelps Industrial Products
Specs
Type Center
Shapes Round
View Details
Drift Punch - P-18 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Drift Punch
Shapes Hexagon
Length 0.3750 inch (9.52 mm)
View Details