Facom UK Ltd Punches 246.5

Description
CHAS.GOUPIL.-GOUPIL ELAST- 5MM
Request a Quote
Description
CHAS.GOUPIL.-GOUPIL ELAST- 5MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Punches - 2359234 - RS Components, Ltd.
Corby, Northants, United Kingdom
Punches
2359234
Punches 2359234
CHAS.GOUPIL.-GOUPIL ELAST- 5MM

CHAS.GOUPIL.-GOUPIL ELAST- 5MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Punches
Product Number 2359234
Product Name Punches
Type Punches
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 733738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1252 inch (3.18 mm)
Overall Length 3.94 inch (100 mm)
View Details
Drift Punch - J501/2 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Drift Punch
Length 0.2500 inch (6.35 mm)
View Details
Gasket Punch Kit - 9600 - Phelps Industrial Products
Phelps Industrial Products
Specs
Type Center
Shapes Round
View Details
Punching Tool - P-56 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Shapes Round
Shank Diameter 0.3750 inch (9.52 mm)
Overall Length 4.5 inch (114 mm)
View Details