Facom UK Ltd Countersinks 229.TTJ4

Description
Facom 229.TTJ4 Countersink Drill Bit Set
Request a Quote
Description
Facom 229.TTJ4 Countersink Drill Bit Set
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Countersinks - 1914134 - RS Components, Ltd.
Corby, Northants, United Kingdom
Countersinks
1914134
Countersinks 1914134
Facom 229.TTJ4 Countersink Drill Bit Set

Facom 229.TTJ4 Countersink Drill Bit Set

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Countersinks
Product Number 1914134
Product Name Countersinks
Standard Angle 90°
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 5089193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
OAL 3.31 inch (84 mm)
Flutes 3
View Details
Jig Bore Drill & Countersink Set -  - KEO Cutters
Specs
Units Fractional
Standard Angle 60°
Body Diameter 0.375 to 0.500 inch (9.5 to 12.7 mm)
View Details
1/2
Specs
Units Fractional
Standard Angle 130°
Body Diameter 0.500 inch (12.7 mm)
View Details
CoroDrill® 452 countersink - 452.C1-0414-130T-C CD10 - Sandvik Coromant Co.
Specs
Units Fractional
Standard Angle 130°
Body Diameter 0.394 inch (10.0 mm)
View Details