Facom UK Ltd Specialist Drill Bits 229.TT5

Description
FRAISE A NOYER 90DEG - 25,0MM
Request a Quote
Description
FRAISE A NOYER 90DEG - 25,0MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Specialist Drill Bits - 2359200 - RS Components, Ltd.
Corby, Northants, United Kingdom
Specialist Drill Bits
2359200
Specialist Drill Bits 2359200
FRAISE A NOYER 90DEG - 25,0MM

FRAISE A NOYER 90DEG - 25,0MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2359200
Product Name Specialist Drill Bits
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 215855 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 3.622 inch (92.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw Arbor For Hole Saws 9/16 - 1-3/16
Specs
Drill Type Core Drill
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details
Drill Bit - 48-89-2829 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Diameter 0.203 inch (5.2 mm)
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB089UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details