Facom UK Ltd Specialist Drill Bits 229.TT3

Description
FRAISE A NOYER 90DEG - 16,5MM
Request a Quote
Description
FRAISE A NOYER 90DEG - 16,5MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Specialist Drill Bits - 2359198 - RS Components, Ltd.
Corby, Northants, United Kingdom
Specialist Drill Bits
2359198
Specialist Drill Bits 2359198
FRAISE A NOYER 90DEG - 16,5MM

FRAISE A NOYER 90DEG - 16,5MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2359198
Product Name Specialist Drill Bits
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
Drill Bits - 215035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.276 inch (7.0 mm)
OAL 3.94 inch (100 mm)
Material Carbide; Carbide tipped
View Details
Drill Bit - JD3/32 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Twist; Jobber
Diameter 0.094 inch (2.4 mm)
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details