Facom UK Ltd Drill Bits 222A.T9

Description
Facom 222A.T9 Drill Bit
Request a Quote
Description
Facom 222A.T9 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 2381858 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
2381858
Drill Bits 2381858
Facom 222A.T9 Drill Bit

Facom 222A.T9 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2381858
Product Name Drill Bits
OAL 5.00 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.335 inch (8.5 mm)
OAL 4.65 inch (118 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
E-Z LOK™ Drill - HSS - 14.30 - E1160 - E-Z LOK
Specs
Product Drill
Units Fractional
Designation 14.30
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details