Facom UK Ltd Drill Bits 222A.T4

Description
Facom 222A.T4 Drill Bit
Request a Quote
Description
Facom 222A.T4 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 2381846 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
2381846
Drill Bits 2381846
Facom 222A.T4 Drill Bit

Facom 222A.T4 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2381846
Product Name Drill Bits
OAL 2.95 inch (75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 215833 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.756 inch (70.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Bi-Metal, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
SDS-PLUS Bits, Thruster® SDS-PLUS Bits - 711254-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.562 inch (14.3 mm)
View Details