Facom UK Ltd Drill Bits 222A.T3

Description
Facom 222A.T3 Drill Bit
Request a Quote
Description
Facom 222A.T3 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 2381843 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
2381843
Drill Bits 2381843
Facom 222A.T3 Drill Bit

Facom 222A.T3 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2381843
Product Name Drill Bits
OAL 2.44 inch (62 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
Specialist Drill Bits - 232529 - RS Components, Ltd.
Specs
Units Metric
Designation 41mm
Diameter 0.315 to 1.614 inch (8.0 to 41.0 mm)
View Details
Drill Bit - T9 7/8 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Twist; Jobber
Cutting Application Plastic; Steel; Wood
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details