Facom UK Ltd Drill Bits 222A.T13

Description
Facom 222A.T13 Drill Bit
Request a Quote
Description
Facom 222A.T13 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 2381837 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
2381837
Drill Bits 2381837
Facom 222A.T13 Drill Bit

Facom 222A.T13 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2381837
Product Name Drill Bits
OAL 5.98 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 inch (3.0 mm)
OAL 1.81 inch (46 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
3/4 X 3/4 X 4 X 7 - 2F RH CARBIDE - 0224T61240007 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details