Facom UK Ltd Drill Bits 222A.T11

Description
Facom 222A.T11 Drill Bit
Request a Quote
Description
Facom 222A.T11 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 2381833 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
2381833
Drill Bits 2381833
Facom 222A.T11 Drill Bit

Facom 222A.T11 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2381833
Product Name Drill Bits
OAL 5.59 inch (142 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216139 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.614 inch (41.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.500 inch (139.7 mm)
Material Bi-Metal
View Details
Hole Saw Kit - 31635 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill; Drill Set
Drill Type Hole Saw
View Details
3/8 X 3/8 X 1-1/2 X 4 - 3F RH CARBIDE - 0337T00615004 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details