Facom UK Ltd Drill Bits 222A.T1

Description
Facom 222A.T1 Drill Bit
Request a Quote
Description
Facom 222A.T1 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 2381831 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
2381831
Drill Bits 2381831
Facom 222A.T1 Drill Bit

Facom 222A.T1 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2381831
Product Name Drill Bits
OAL 1.38 inch (35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749060 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.016 inch (102.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Carbide
View Details
Drill Bits, Titanium Nitride Coated - For Wood/ Metal - 711372-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details