Facom UK Ltd Spanners 22.4X5

Description
Facom 22.4X5 Open End Spanner
Request a Quote
Description
Facom 22.4X5 Open End Spanner
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 2359115 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
2359115
Spanners 2359115
Facom 22.4X5 Open End Spanner

Facom 22.4X5 Open End Spanner

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2359115
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
Transfer torque wrench TTS/500NM - 1-TTS/500NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details