Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ABRASIVE DISCS
LENOX SAW
2030870 -- ABRASIVE DISCS
LENOX Saw
Abrasive Discs
2030870
Description
Metalmax cutoff wheel 230mm
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Metalmax cutoff wheel 230mm
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Abrasive Discs
1808433
Abrasive Discs
1808433
Metalmax cutoff wheel 230mm
Metalmax cutoff wheel 230mm
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Abrasive Discs
Product Number
1808433
Product Name
Abrasive Discs
Outer / OD
9.06 inch (230 mm)
Unlock Full Specs
to access all available technical data
Similar Products
Norton Abrasives
Merit Surface Prep Course Surface Conditioning Disc
08834166407
Specs
Disc / Backing Type
Nonwoven
Applications & Materials Abraded
Cleaning and Surface Prep; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting
QuickChange
View Details
RS Components, Ltd.
Abrasive Wheels
1895743
Specs
Outer / OD
1.18 inch (30 mm)
Type
Aluminium oxide
Grit Size
120 # or Microns
View Details
Makita USA, Inc.
Resin Fiber Disc
794074-8
Specs
Applications & Materials Abraded
Dry Grinding or Sanding; Woodworking
Outer / OD
6.00 inch (152 mm)
Bore / Shank
0.875 inch (22.22 mm)
View Details
Precision Surfacing Solutions
Abrasive Discs For Metallographic Uses
Specs
Applications & Materials Abraded
Dry Grinding or Sanding
Outer / OD
1.00 to 8.00 inch (25.4 to 203 mm)
Type
Silicon Carbide
View Details