Stanley Tools Group Pliers 2-84-301

Description
Stanley 2-84-301 Water Pump Plier
Request a Quote
Description
Stanley 2-84-301 Water Pump Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2792248 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2792248
Pliers 2792248
Stanley 2-84-301 Water Pump Plier

Stanley 2-84-301 Water Pump Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2792248
Product Name Pliers
Length 9.45 inch (240 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1829797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 5.12 inch (130 mm)
Jaw Length 0.9843 inch (25 mm)
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Compound Pliers 3 Pack - DWHT70485 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Combination; Diagonal; Needle Nose
Length 4.25 inch (108 mm)
Jaw Length 0.7500 inch (19.05 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Type Diagonal
Jaw Length 1.5 inch (38.1 mm)
Jaw Capacity 2 inch (50.8 mm)
View Details