Facom UK Ltd Pliers 199A.32

Description
Facom 199A.32 Circlip Plier
Request a Quote
Description
Facom 199A.32 Circlip Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2350008 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2350008
Pliers 2350008
Facom 199A.32 Circlip Plier

Facom 199A.32 Circlip Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2350008
Product Name Pliers
Length 11.42 inch (290 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plier Sets - 2197372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Milwaukee Electric Tool Corporation
Specs
Type Specialty / Other; STRAIGHT
Jaw Length 2.41 inch (61.21 mm)
Jaw Capacity 4.25 inch (108 mm)
View Details
Automotive Hose Clamp Pliers -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Specialty / Other; Hose Clamp
Length 9 to 10.5 inch (229 to 267 mm)
Jaw Length 2 to 4 inch (50.8 to 102 mm)
View Details