Facom UK Ltd Pliers 199A.13

Description
Facom 199A.13 Circlip Plier
Request a Quote
Description
Facom 199A.13 Circlip Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 1914043 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
1914043
Pliers 1914043
Facom 199A.13 Circlip Plier

Facom 199A.13 Circlip Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 1914043
Product Name Pliers
Type Specialty / Other; Circlip pliers
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.22 inch (158 mm)
Features Electrically Insulated
Standards RoHS Compliant
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
8” Angled Diagonal Pliers - DWHT70794 - DEWALT Industrial Tool Co.
Specs
Type Diagonal
Length 4.5 inch (114 mm)
Jaw Length 0.1250 inch (3.17 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Type Diagonal; Specialty / Other; Tapered Nose
Jaw Length 0.8800 inch (22.35 mm)
Jaw Capacity 1.13 inch (28.7 mm)
View Details