Facom UK Ltd Pliers 197A.18

Description
Facom 197A.18 Circlip Plier
Request a Quote
Description
Facom 197A.18 Circlip Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 1884020 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
1884020
Pliers 1884020
Facom 197A.18 Circlip Plier

Facom 197A.18 Circlip Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 1884020
Product Name Pliers
Type Specialty / Other; Circlip pliers
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1829980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip pliers
Length 7.09 inch (180 mm)
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Plier - 0151-09M - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Length 9.38 inch (238 mm)
Features Cutting Edge
View Details
2 suppliers
Plier - D220-7 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Diagonal
Length 7.69 inch (195 mm)
Jaw Length 1 inch (25.4 mm)
View Details