Facom UK Ltd Pliers 195A.20G

Description
Facom 195A.20G Round Nose Plier
Request a Quote
Description
Facom 195A.20G Round Nose Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2362222 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2362222
Pliers 2362222
Facom 195A.20G Round Nose Plier

Facom 195A.20G Round Nose Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2362222
Product Name Pliers
Length 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 161041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 9.45 inch (240 mm)
Standards VDE/1000V Approved
View Details
Channellock Code Blue 8” Diagonal Cutting Plier - T-53CB-2 - Buckaroos, Inc.
Specs
Type Diagonal
Length 8 inch (203 mm)
View Details