Facom UK Ltd Pliers 195A.16VE

Description
Facom 195A.16VE Round Nose Plier
Request a Quote
Description
Facom 195A.16VE Round Nose Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2362220 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2362220
Pliers 2362220
Facom 195A.16VE Round Nose Plier

Facom 195A.16VE Round Nose Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2362220
Product Name Pliers
Length 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380763 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.75 inch (146 mm)
Jaw Length 0.7874 inch (20 mm)
Standards RoHS Compliant
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Plier - 0351-06M - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Needle Nose
Length 6.62 inch (168 mm)
Features Cutting Edge
View Details
2 suppliers
Pliers - 1742-D5057B-ND - DigiKey
Klein Tools, Inc.
Specs
Type Specialty / Other; Bent Nose
Features Bent Nose; Soft Handles
View Details