PLIER; Plier Style:Round Nose; Jaw Opening Max:3mm; Overall Length:160mm; Product Range:-; SVHC:No SVHC (17-Dec-2015); Handle Type:Ergonomic Grips with Chrome Finish; Jaw Length:50mm; Jaw Type:Straight Nose; Length:168mm; Length, RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 23M8517 |
| Product Name | Plier; Plier Style Facom |