Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WIRE, CABLE, AND CONNECTOR TOOLS
FACOM UK LTD
192A.20G -- CUTTERS
Facom UK Ltd
Cutters
192A.20G
Description
Facom 192A.20G Side cutter
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Facom 192A.20G Side cutter
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Cutters
2362213
Cutters
2362213
Facom 192A.20G Side cutter
Facom 192A.20G Side cutter
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Wire, Cable, and Connector Tools
Product Number
2362213
Product Name
Cutters
Tool Type
Cutters / Scissors
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Wire Strippers
1792294
Specs
Tool Type
Stripper
Form Factor
Handheld
View Details
Harwin Plc
M80-5C10405MU
Specs
Tool Type
Crimper
View Details
Altech Corp.
Tools
CRIMPIT F 16 L
Specs
Tool Type
Crimper
View Details
2
suppliers
WAGO
Cable stripper
206-1492
Specs
Tool Type
Stripper
View Details
2
suppliers