The Plier, Flat Nose, 200Mm ROHS Compliant from Facom features a narrow flat-shaped and finely serrated nose designed for a firm grip and enhanced accessibility. Constructed from high durability carbon alloy steel, this tool is built to withstand rigorous use. It includes mono-material ergonomic grips that maintain the accessibility benefits of traditional dip grips while being resistant to workshop chemical agents. Additionally, the pliers have a varnish finish that helps prevent rusting, ensuring longevity and reliability in various working conditions. This product adheres to several standards, including NF ISO 5745, ISO 5745, DIN ISO 5745, and ASME B107.500.
PLIER, FLAT NOSE, 200MM ROHS COMPLIANT: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 27AJ1326 |
| Product Name | Plier, Flat Nose, 200Mm Rohs Compliant Facom |