Facom UK Ltd Pliers 188A.20G

Description
Facom 188A.20G Flat Nose Plier
Request a Quote
Description
Facom 188A.20G Flat Nose Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2362193 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2362193
Pliers 2362193
Facom 188A.20G Flat Nose Plier

Facom 188A.20G Flat Nose Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2362193
Product Name Pliers
Length 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 161192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Combination; Specialty / Other; Combination pliers
Length 6.3 inch (160 mm)
Jaw Capacity 0.0984 inch (2.5 mm)
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Hog Ring Pliers -  - G.L. Huyett
Specs
Type Specialty / Other; Hog Ring Pliers
Features Soft Handles (optional feature)
View Details
6545 - Circlip pliers for outside circlips - 65456003 - Stahlwille North America
Specs
Type Retaining-Ring
Length 8.27 inch (210 mm)
Weight 8.18 oz (2.28 N)
View Details