Facom UK Ltd Pliers 187A.20CPE

Description
Facom 187A.20CPE Combination Plier
Request a Quote
Description
Facom 187A.20CPE Combination Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2362185 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2362185
Pliers 2362185
Facom 187A.20CPE Combination Plier

Facom 187A.20CPE Combination Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2362185
Product Name Pliers
Length 8.07 inch (205 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Plier Sets - 1253064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 9.84 inch (250 mm)
Standards RoHS Compliant
View Details
Lineman's Combination With Cutter Vinyl Grips - B210B - Gray Tools Canada Inc.
Specs
Type Combination
Weight 100 oz (27.8 N)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details