Facom UK Ltd Pliers 187A.18VE

Description
Facom 187A.18VE Combination Plier
Request a Quote
Description
Facom 187A.18VE Combination Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2362184 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2362184
Pliers 2362184
Facom 187A.18VE Combination Plier

Facom 187A.18VE Combination Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2362184
Product Name Pliers
Length 7.28 inch (185 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 2380789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.91 inch (150 mm)
Jaw Capacity 0.0315 inch (0.8000 mm)
Features Electrically Insulated
View Details
Plier - 349G - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Length 9 inch (229 mm)
View Details
Plier - 0151-09CD - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Length 9.38 inch (238 mm)
Features Cutting Edge
View Details
2 suppliers