Facom UK Ltd Pliers 187A.18CPE

Description
Facom 187A.18CPE Combination Plier
Request a Quote
Description
Facom 187A.18CPE Combination Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 4171594 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
4171594
Pliers 4171594
Facom 187A.18CPE Combination Plier

Facom 187A.18CPE Combination Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 4171594
Product Name Pliers
Type Combination; Specialty / Other; Combination pliers
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 161079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 4.72 inch (120 mm)
Features Electrically Insulated
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Snap Ring Pliers -  - G.L. Huyett
Specs
Type Specialty / Other; Snap Ring Pliers
Features Soft Handles (optional feature)
View Details
6601 - Side cutter - 66016110 - Stahlwille North America
Stahlwille North America
Specs
Type Diagonal
Length 4.33 inch (110 mm)
Weight 2.43 oz (0.6768 N)
View Details