Facom UK Ltd Pliers 187A.16VE

Description
Facom 187A.16VE Combination Plier
Request a Quote
Description
Facom 187A.16VE Combination Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2362182 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2362182
Pliers 2362182
Facom 187A.16VE Combination Plier

Facom 187A.16VE Combination Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2362182
Product Name Pliers
Length 6.5 inch (165 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.91 inch (150 mm)
Jaw Capacity 0.0315 inch (0.8000 mm)
Features Electrically Insulated
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Automotive Hose Clamp Pliers -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Specialty / Other; Hose Clamp
Length 9 to 10.5 inch (229 to 267 mm)
Jaw Length 2 to 4 inch (50.8 to 102 mm)
View Details