Facom UK Ltd Pliers 187A.16CPE

Description
Facom 187A.16CPE Combination Plier
Request a Quote
Description
Facom 187A.16CPE Combination Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2362180 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2362180
Pliers 2362180
Facom 187A.16CPE Combination Plier

Facom 187A.16CPE Combination Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2362180
Product Name Pliers
Length 6.5 inch (165 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1253067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Combination; Specialty / Other; Combination pliers
Length 7.87 inch (200 mm)
Jaw Length 1.69 inch (43 mm)
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
8" Pushlock Pliers - DWHT70269 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Tongue and Groove
Length 4.5 inch (114 mm)
Jaw Length 1 inch (25.4 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Jaw Length 1.58 inch (40.13 mm)
Jaw Capacity 1.5 inch (38.1 mm)
View Details