Facom UK Ltd Pliers 181B.30GPB

Description
Facom 181B.30GPB Plier
Request a Quote
Description
Facom 181B.30GPB Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 712585 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
712585
Pliers 712585
Facom 181B.30GPB Plier

Facom 181B.30GPB Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 712585
Product Name Pliers
Length 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 2380787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.91 inch (150 mm)
Jaw Capacity 0.0315 inch (0.8000 mm)
Features Electrically Insulated
View Details
Plier - 718G - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Type Flat-Nose
Length 8 inch (203 mm)
View Details
Pliers - 0351-07M-ND - DigiKey
Greenlee Textron, Inc.
Specs
Type Specialty / Other; Long Nose
Weight 4.8 oz (1.33 N)
Features Cutting Edge; Soft Handles
View Details