Facom UK Ltd Pliers 181A.25CPE

Description
Facom 181A.25CPE Locking Plier
Request a Quote
Description
Facom 181A.25CPE Locking Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 191898 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
191898
Pliers 191898
Facom 181A.25CPE Locking Plier

Facom 181A.25CPE Locking Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 191898
Product Name Pliers
Length 9.84 inch (250 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 2284064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Flat-Nose; Specialty / Other; Flat nose pliers
Length 5.77 inch (146 mm)
Jaw Length 0.7874 inch (20 mm)
View Details
Plier - 35-9038 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Length 8.5 inch (216 mm)
Material High Carbon Steel
View Details
Heavy Duty Rebar Pliers - DWHT84720 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Combination
Length 6 inch (152 mm)
Jaw Length 0.2500 inch (6.35 mm)
View Details