Facom UK Ltd Pliers 180A.CPEPB

Description
Facom 180A.CPEPB Plier
Request a Quote
Description
Facom 180A.CPEPB Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2675716 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2675716
Pliers 2675716
Facom 180A.CPEPB Plier

Facom 180A.CPEPB Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2675716
Product Name Pliers
Length 9.84 inch (250 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 2286424 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.74 inch (222 mm)
Jaw Length 1.77 inch (45 mm)
Standards VDE/1000V Approved
View Details
Channellock Code Blue 9 1/2” Tongue & Groove Pliers - T-53CB-3 - Buckaroos, Inc.
Specs
Type Tongue and Groove
Length 9.5 inch (241 mm)
View Details