SPANNER, ADJUSTABLE; Plier Style:Slip Joint; Jaw Opening Max:52mm; Overall Length:250mm; Product Range:-; SVHC:No SVHC (17-Dec-2015); Jaw Length:35mm; Length:250mm; Length, Imperial:10"; Standard:DIN 5231 RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 23M8360 |
| Product Name | Spanner, Adjustable; Plier Style Facom |