Facom UK Ltd Pliers 177A.23

Description
Facom 177A.23 Circlip Plier
Request a Quote
Description
Facom 177A.23 Circlip Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2349990 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2349990
Pliers 2349990
Facom 177A.23 Circlip Plier

Facom 177A.23 Circlip Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2349990
Product Name Pliers
Length 8.46 inch (215 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 2380743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.79 inch (147 mm)
Standards RoHS Compliant
View Details
Snap Ring Pliers -  - G.L. Huyett
Specs
Type Specialty / Other; Snap Ring Pliers
Features Soft Handles (optional feature)
View Details
Side Cutting Slim Nose With Vinyl Grips - B241B - Gray Tools Canada Inc.
Specs
Type Diagonal
Jaw Length 0.8750 inch (22.22 mm)
View Details