Facom Tools Pliers 177A.18SLS

Description
Facom 177A.18SLS Circlip Plier
Request a Quote
Description
Facom 177A.18SLS Circlip Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 9103212 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
9103212
Pliers 9103212
Facom 177A.18SLS Circlip Plier

Facom 177A.18SLS Circlip Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 9103212
Product Name Pliers
Type Specialty / Other; Circlip pliers
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.1 inch (155 mm)
Jaw Capacity 0.0512 inch (1.3 mm)
Features Electrically Insulated
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Snap Ring Pliers -  - G.L. Huyett
Specs
Type Specialty / Other; Snap Ring Pliers
Features Soft Handles (optional feature)
View Details
6602 - Heavy duty side cutters - 66023160 - Stahlwille North America
Specs
Type Diagonal
Length 6.3 inch (160 mm)
Weight 7.16 oz (1.99 N)
View Details