Facom UK Ltd Pliers 177A.18

Description
Facom 177A.18 Circlip Plier
Request a Quote
Description
Facom 177A.18 Circlip Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 1884037 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
1884037
Pliers 1884037
Facom 177A.18 Circlip Plier

Facom 177A.18 Circlip Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 1884037
Product Name Pliers
Type Specialty / Other; Circlip pliers
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.06 inch (154 mm)
Standards RoHS Compliant
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Channellock Code Blue Heavy Duty 8 1/2”Long Nose Pliers - T-53CB-1 - Buckaroos, Inc.
Specs
Type Needle Nose
Length 8.5 inch (216 mm)
View Details
Hog Ring Pliers -  - G.L. Huyett
Specs
Type Specialty / Other; Hog Ring Pliers
Features Soft Handles (optional feature)
View Details