Facom UK Ltd Pliers 170A.18

Description
Facom 170A.18 Water Pump Plier
Request a Quote
Description
Facom 170A.18 Water Pump Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2362171 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2362171
Pliers 2362171
Facom 170A.18 Water Pump Plier

Facom 170A.18 Water Pump Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2362171
Product Name Pliers
Length 7.09 inch (180 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 2284070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Round-Nose; Specialty / Other; Round nose pliers
Length 5.77 inch (146 mm)
Jaw Length 0.7874 inch (20 mm)
View Details
Plier - 424G - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Type Tongue and Groove
Length 4.5 inch (114 mm)
View Details
Plier - 0451-10M - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Length 10 inch (254 mm)
Jaw Capacity 2 inch (50.8 mm)
Features Bent Nose
View Details
2 suppliers