Facom UK Ltd Pliers 169A.9

Description
Facom 169A.9 Circlip Plier
Request a Quote
Description
Facom 169A.9 Circlip Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2349988 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2349988
Pliers 2349988
Facom 169A.9 Circlip Plier

Facom 169A.9 Circlip Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2349988
Product Name Pliers
Length 5.51 inch (140 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1253073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
Jaw Length 2.91 inch (74 mm)
View Details
Crescent 7
Specs
Type Tongue and Groove
Length 7 inch (178 mm)
View Details