Facom UK Ltd Pliers 169A.23

Description
Facom 169A.23 Circlip Plier
Request a Quote
Description
Facom 169A.23 Circlip Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2349987 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2349987
Pliers 2349987
Facom 169A.23 Circlip Plier

Facom 169A.23 Circlip Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2349987
Product Name Pliers
Length 8.46 inch (215 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2006024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.75 inch (146 mm)
Jaw Length 1.14 inch (29 mm)
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Lineman's Combination With Cutter Vinyl Grips - B212B - Gray Tools Canada Inc.
Specs
Type Combination
Weight 20 oz (5.56 N)
View Details
Automotive Push Pin Pliers -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Specialty / Other; Push Pin
Length 9 to 9.75 inch (229 to 248 mm)
Weight 7.2 oz (2 N)
View Details