Facom UK Ltd Pliers 169A.13

Description
Facom 169A.13 Circlip Plier
Request a Quote
Description
Facom 169A.13 Circlip Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 1884026 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
1884026
Pliers 1884026
Facom 169A.13 Circlip Plier

Facom 169A.13 Circlip Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 1884026
Product Name Pliers
Type Specialty / Other; Circlip pliers
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 2380778 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.1 inch (155 mm)
Jaw Capacity 0.0512 inch (1.3 mm)
Features Electrically Insulated
View Details
Needle Nose Straight With Cutter Vinyl Grips - B231B - Gray Tools Canada Inc.
Specs
Type Flat-Nose
Weight 100 oz (27.8 N)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details