Facom UK Ltd Pliers 167A.18

Description
Facom 167A.18 Circlip Plier
Request a Quote
Description
Facom 167A.18 Circlip Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 1883724 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
1883724
Pliers 1883724
Facom 167A.18 Circlip Plier

Facom 167A.18 Circlip Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 1883724
Product Name Pliers
Type Specialty / Other; Circlip pliers
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 161192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Combination; Specialty / Other; Combination pliers
Length 6.3 inch (160 mm)
Jaw Capacity 0.0984 inch (2.5 mm)
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Automotive Hose Clamp Pliers -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Specialty / Other; Hose Clamp
Length 9 to 10.5 inch (229 to 267 mm)
Jaw Length 2 to 4 inch (50.8 to 102 mm)
View Details
Plier - 0451-12D - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Length 12 inch (305 mm)
Jaw Capacity 2.25 inch (57.15 mm)
Features Bent Nose
View Details
2 suppliers